Win Source Part Number: 1361907-SMAJ12CAJ
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package: Tape & Reel
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Type: Zener
Mfr: WeEn Semiconductors
Series: SMAJ
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA
Base Product Number: SMAJ12
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.43V
Voltage - Clamping (Max) @ Ipp: 19.9V
Current - Peak Pulse (10/1000µs): 20.1A
Power - Peak Pulse: 400W
Power Line Protection: No
TVS DIODE 12VWM 19.9VC SMA
SMAJ12CA/SMA/REEL 13" Q1/T1 *ST Product overview: SMAJ12CAJ from WeEn Semiconductors Co., Ltd is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ12CAJ can be used for catalog matching and distributor lookup.
SMAJ12CA/SMA/REEL 13" Q1/T1 *ST
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361907-SMAJ12CAJ | 1740-SMAJ12CAJTR-ND | 144-SMAJ12CAJ | SMAJ12CAJ |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape & Reel (TR) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 19.9 volts | 19.9 volts | ||
| VBR | 13.43 volts | 13.43 volts | ||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |