Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
193V Clamp 2.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 120VWM 193VC DO214AC
TVS DIODE, BIDIR, 120V, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 120VWM 193VC DO214AC
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ120CA | SMAJ120CALFCT-ND | SMAJ120CA | 55AK1173 | SMAJ120CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 120V, Do-214Ac Rohs Compliant Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | |||
| VC | 193 volts | 193 volts | 193 volts | 193 volts | |
| VBR | 133 to 147 volts | 133 volts | 133 volts | 133 volts | |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA |