42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA
42.1V Clamp 9.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 26VWM 42.1VC SMA Product overview: SMAJ26A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ26A-13-F can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC SMA
TVS DIODE, 42.1V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 26V 42.1V SMA
TVS DIODE 26VWM 42.1VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ26A-FDITR-ND | 144-SMAJ26A-13-F | SMAJ26A-13-F | 07AH4784 | 233-SMAJ26A-13-F | SMAJ26A-13-F |
| Product Name | TVS Diodes | TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 42.1V, 400W, Do-214Ac; Product Range Diodes Inc. | TVS DIODE 26V 42.1V SMA | TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape & Reel (TR) | SMA; SMA | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | |
| VBR | 28.9 volts | 28.9 volts | 28.9 to ? volts | 28.9 volts | 28.9 volts |