Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794581-SM8S30AHE3_A/
Series: Automotive, AEC-Q101, PAR
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-218AB
Applications: Automotive
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 30V
Current - Peak Pulse (10/1000μs): 136A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Family Name: SM8S30A
Categories: Circuit Protection
Minimum Breakdown Voltage: 33.3V
Manufacturer Package: DO-218AB
Maximum Clamping Voltage: 48.4V
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Trans Voltage Suppressor Diode, 5200W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1 Product overview: SM8S30AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5200W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5200W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S30AHE3_A/I can be used for catalog matching and distributor lookup.
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
TVS Diodes / ESD Suppressors 8W,30V 5%,SMD PAR AEC-Q101 Qualified
TVS DIODE 30VWM 48.4VC DO218AB
TVS DIODE 30VWM 48.4VC DO218AB
TVS DIODE, 6.6KW, 30V, UNIDIR, DO-218AB ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794581-SM8S30AHE3_A/I | 144-SM8S30AHE3_A/I | SM8S30AHE3_A/IGITR-ND | SM8S30AHE3_A/I | SM8S30AHE3_A/I | SM8S30AHE3_A/I | 64AH8740 |
| Product Name | TVS - TVS - Diodes - SM8S30AHE3_A/I | 5200W 30V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 6.6Kw, 30V, Unidir, Do-218Ab Rohs Compliant Vishay |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts | |||
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Configuration | Single | Single |