14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, Unidirectional, SMB, 7.9V Breakdown, 14.5V Clamp Product overview: SM6T7V5AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 7.9V, 14.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 7.9V, 14.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5AY can be used for catalog matching and distributor lookup.
TVS DIODE 6.4VWM 14.5VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 6.4 V, DO-214AA, 2, 7.13 V RoHS Compliant: Yes
TVS DIODE 6.4VWM 14.5VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10938-2-ND | 144-SM6T7V5AY | SM6T7V5AY | 97W2900 | SM6T7V5AY |
| Product Name | TVS Diodes | 600W 7.9V 14.5V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 6.4 V, Do-214Aa, 2, 7.13 V Rohs Compliant Stmicroelectronics | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 11.3 volts | 14.5 volts | 14.5 volts | ||
| VBR | 7.13 volts | 7.13 volts | 7.13 volts |