Win Source Part Number: 1298511-SMA6T39CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 33.3V
Voltage - Breakdown (Min): 37.1V
Voltage - Clamping (Max) @ Ipp: 69.7V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 57A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10950-2,497-1095
Base Product Number: SMA6T39
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
69.7V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Bidirectional TVS Diode, 600W, 33.3V, 53.9V Clamp, SMA Product overview: SMA6T39CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33.3V, 53.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33.3V, 53.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T39CAY can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 33.3V, BIDIR, DO-214AA; Product Range:SMA6TY Series; TVS Polarity:Bidirection
TVS DIODE 33.3VWM 69.7VC SMA
TVS Diodes / ESD Suppressors 600W 4kW Transil SMA 5V to 70V Bi
TVS DIODE 33.3VWM 69.7VC SMA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298511-SMA6T39CAY | 497-10950-6-ND | 144-SMA6T39CAY | 23AH3590 | SMA6T39CAY | SMA6T39CAY | SMA6T39CAY |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | 600W 33.3V 53.9V TVS Protection Diode | Tvs Diode, 600W, 33.3V, Bidir, Do-214Aa; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | TVS Diodes |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape and Reel | DO-214AA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 69.7 volts | 69.7 volts | 69.7 volts | 69.7 volts | 69.7 volts | ||
| VBR | 37.1 volts | 37.1 volts | 37.1 volts | 37.1 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |