The TVS Diode, part number 07AH4781, features a peak pulse power dissipation of 400W, making it suitable for protecting sensitive electronic components from voltage transients. It has a reverse stand-off voltage of 38.9V and offers excellent clamping capability with a maximum clamping voltage of 38.9V. The diode is available in both unidirectional and bidirectional configurations, providing flexibility for various applications. It is constructed with a glass passivated die, ensuring reliability and durability. The device is compliant with RoHS standards and is halogen and antimony-free, aligning with environmental regulations. The SMA package design allows for surface mounting, and it has a moisture sensitivity level of 1, indicating suitability for standard soldering processes. The operating temperature range is from -55°C to +150°C, accommodating a wide range of operating conditions. This diode is a viable option for engineers looking for robust transient voltage suppression in their designs.
TVS DIODE 24VWM 38.9VC SMA Product overview: SMAJ24A-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24A-13-F can be used for catalog matching and distributor lookup.
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount SMA
10.3A 400W 38.9V 26.7V Unidirectional 24V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 24VWM 38.9VC SMA
TVS DIODE 24VWM 38.9VC SMA
TVS DIODE, 38.9V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 38.9V, 400W, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ24A-13-F | SMAJ24A-FDICT-ND | SMAJ24A-13-F | SMAJ24A-13-F | SMAJ24A-13-F | 07AH4781 |
| Product Name | TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 38.9V, 400W, Do-214Ac; Product Range Diodes Inc. |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | SMA | SMA; DO-214AC, SMA | SMA; SMA | DO-214AC |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |