Bidirectional 600W TVS diode,SM6T7V5CA
Bidirectional 600W TVS diode,SM6T7V5CA
Bidirectional 600W TVS diode,SM6T7V5CA
600W Bidirectional TVS Diode, 6.4V, SMB, 7.13V Breakdown Product overview: SM6T7V5CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.4V, 7.13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.4V, 7.13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5CA can be used for catalog matching and distributor lookup.
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 6.4VWM 14.5VC SMB
TVS DIODE 6.4VWM 14.5VC SMB
DIODE, TVS, 7.5V, 600W, SMB; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 6.4 V, DO-214AA, 2, 7.13 V RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4861607 | 4861607P | 144-SM6T7V5CA | 497-6502-2-ND | SM6T7V5CA | SM6T7V5CA | 34M8618 |
| Product Name | TVS Diodes | TVS Diodes | 600W 6.4V 7.13V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Diode, Tvs, 7.5V, 600W, Smb; Product Range Stmicroelectronics |
| Configuration | Single | Single | Single | Single | |||
| Direction | Bidirectional | Bidirectional | Bidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Pin Count | 2 | 2 |