Win Source Part Number: 1298512-SMA6T30CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 5,000
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 25.6V
Voltage - Breakdown (Min): 28.5V
Voltage - Clamping (Max) @ Ipp: 53.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 75A (8/20µs)
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-10946-6,497-1094
Base Product Number: SMA6T30
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
53.5V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Automotive 600 W, 25.6 V TVS in SMA Product overview: SMA6T30CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 25.6 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 25.6 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T30CAY can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 4000W, 25.6V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AA
TVS DIODE 25.6VWM 53.5VC SMA
TVS DIODE 25.6VWM 53.5VC SMA
TVS DIODE, BIDIR/AEC-Q101/25.6V
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1298512-SMA6T30CAY | 497-10946-1-ND | 144-SMA6T30CAY | SMA6T30CAY | SMA6T30CAY | SMA6T30CAY | 69AH2390 |
| Product Name | Circuit Protection - TVS - Diodes | TVS Diodes | Automotive 600 W 25.6 V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Bidir/aec-Q101/25.6V/do-214Aa Rohs Compliant Stmicroelectronics | |
| Package | DO-214AC, SMA | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 53.5 volts | 53.5 volts | 53.5 volts | 53.5 volts | |||
| VBR | 28.5 volts | 28.5 volts | 28.5 volts | 28.5 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |