12.3A 32.4V 22.2V 20V Bi-Directional SMA(DO-214AC) TVS ROHS
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 15997-SMAJ20CA | SMAJ20CA |
| Product Name | 12.3A 32.4V 22.2V 20V Bi-Directional SMA(DO-214AC) TVS ROHS | TVS Diodes |
| Direction | Bidirectional | |
| Package | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts |