Automotive 600 W, 24 V TVS in SMA Product overview: SMA6T28CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 24 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 24 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T28CAY can be used for catalog matching and distributor lookup.
44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
44.3V Clamp 80A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 24VWM 44.3VC SMA
TVS DIODE, BIDIR, AEC-Q101, 24V/DO-214AA ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 600W 4kW Transil SMA 5V to 70V Bi
TVS DIODE 24VWM 44.3VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6T28CAY | 497-SMA6T28CAYTR-ND | SMA6T28CAY | 69AH2389 | SMA6T28CAY | SMA6T28CAY |
| Product Name | Automotive 600 W 24 V TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, Bidir, Aec-Q101, 24V/do-214Aa Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | ||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |