Manufacturer: STMicroelectronics
Win Source Part Number: 1097345-SMA6J33CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Family Name: SMA6J33CA
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 33V
Minimum Breakdown Voltage: 36.7V
Max Clamping Voltage: 60.8V
Peak Pulse Current(Ippm): 57A (8/20μs)
Power Dissipation - Pd: 600W
Alternative Parts (Cross-Reference): SMAJ33C; SMAJ33CA; P4SMA39C R3;
Introduction Date: February 21, 2007
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
60.8V Clamp 57A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
600W Bidirectional TVS Diode, 33V, SMA, 57A Peak Pulse Current Product overview: SMA6J33CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 33V, 57A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 33V, 57A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J33CA-TR can be used for catalog matching and distributor lookup.
TVS DIODE 33VWM 60.8VC SMA
TVS DIODE 33VWM 60.8VC SMA
TVS Diodes / ESD Suppressors HJ Temp Transil
Transient Voltage Suppressor, TVS, Transil SMA6J Series, Bidirectional, 33 V, SMD, 2, 36.7 V RoHS Compliant: Yes
Transient Voltage Suppressor, Bidirectional, 33 V, DO-214AC, 2, 36.7 V RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1097345-SMA6J33CA-TR | 497-5933-2-ND | 144-SMA6J33CA-TR | SMA6J33CA-TR | SMA6J33CA-TR | SMA6J33CA-TR | 45Y7721 |
| Product Name | TVS - TVS - Diodes - SMA6J33CA-TR | TVS Diodes | 600W 33V 57A TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Transient Voltage Suppressor, Tvs, Transil Sma6J Series, Bidirectional, 33 V, Smd, 2, 36.7 V Rohs Compliant Stmicroelectronics |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | DO-214AC-2 (SMA) | |
| VWM | 33 volts | ||||||
| IPPM | 57 amps | ||||||
| VC | 60.8 volts | 60.8 volts | 60.8 volts | 60.8 volts | |||
| VBR | 36.7 volts | 36.7 volts | 36.7 volts | 36.7 volts |