48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AC
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AC
48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AC
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 720415-SM8S30ATHE3/I
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 136A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-218AC
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-218AC
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 30V
Voltage - Breakdown (Minimum): 33.3V
Voltage - Clamping (Maximum) at Ipp: 48.4V
Trans Voltage Suppressor Diode, 6600W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S30ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 30V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 30V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S30ATHE3/I can be used for catalog matching and distributor lookup.
TVS DIODE 30VWM 48.4VC DO218AC
TVS Diodes / ESD Suppressors 8W,30V 5%,SMD PAR
TVS DIODE, AEC-Q101, UNIDIR, 30V, DO218AC ROHS COMPLIANT: YES
TVS DIODE 30VWM 48.4VC DO218AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S30ATHE3/IGITR-ND | 720415-SM8S30ATHE3/I | 144-SM8S30ATHE3/I | SM8S30ATHE3/I | SM8S30ATHE3/I | 57AJ0690 | SM8S30ATHE3/I |
| Product Name | TVS Diodes | TVS - TVS - Diodes - SM8S30ATHE3/I | 6600W 30V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, Unidir, 30V, Do218Ac Rohs Compliant Vishay | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | DO-218AC | DO-218AC | DO-218AC | ||||
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | 48.4 volts | |||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts | 33.3 volts |