600W Bidirectional TVS Diode, SMB, 134V Clamping Product overview: SM6T75CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 134V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 134V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T75CAY can be used for catalog matching and distributor lookup.
134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
134V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Manufacturer: STMicroelectronics
Win Source Part Number: 1097160-SM6T75CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 64.1V
Minimum Breakdown Voltage: 71.3V
Max Clamping Voltage: 134V
Peak Pulse Current(Ippm): 30A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient
TVS DIODE 64.1VWM 134VC SMB
TVS Diodes / ESD Suppressors 600 W 4kW Transil 6V to 70V Bi
TVS DIODE 64.1VWM 134VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 64.1 V, DO-214AA, 2, 71.3 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM6T75CAY | 497-11815-6-ND | 1097160-SM6T75CAY | 1906780 | 1907684P | SM6T75CAY | SM6T75CAY | SM6T75CAY | 97W2903 |
| Product Name | 600W 134V TVS Protection Diode | TVS Diodes | TVS - TVS - Diodes - SM6T75CAY | Zener Diodes | Zener Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 64.1 V, Do-214Aa, 2, 71.3 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | |||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | Do-214aa (smb) | DO-214AA (SMB); SMB | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |