Vishay Precision Group TVS Diodes SMAJ14A-E3/61

Description
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SMAJ14A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ14A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ14A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

23.2V Clamp 17.2A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - 8141389 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141389
TVS Diodes 8141389
Diode TVS Single Uni-Dir 14V 400W

Diode TVS Single Uni-Dir 14V 400W

Supplier's Site
TVS Diodes - 8141389P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
8141389P
TVS Diodes 8141389P
Diode TVS Single Uni-Dir 14V 400W

Diode TVS Single Uni-Dir 14V 400W

Supplier's Site
TVS Diodes - 1657166 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1657166
TVS Diodes 1657166
Diode TVS Single Uni-Dir 14V 400W

Diode TVS Single Uni-Dir 14V 400W

Supplier's Site
TVS - TVS - Diodes - SMAJ14A-E3/61 - 1097403-SMAJ14A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ14A-E3/61
1097403-SMAJ14A-E3/61
TVS - TVS - Diodes - SMAJ14A-E3/61 1097403-SMAJ14A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097403-SMAJ14A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 14V Minimum Breakdown Voltage: 15.6V Max Clamping Voltage: 23.2V Peak Pulse Current(Ippm): 17.2A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097403-SMAJ14A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 14V
Minimum Breakdown Voltage: 15.6V
Max Clamping Voltage: 23.2V
Peak Pulse Current(Ippm): 17.2A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
400W 14V 40A TVS Protection Diode - 144-SMAJ14A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 14V 40A TVS Protection Diode
144-SMAJ14A-E3/61
400W 14V 40A TVS Protection Diode 144-SMAJ14A-E3/61
400W TVS Diode, Unidirectional, 14V, SMA, 40A Product overview: SMAJ14A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 14V, SMA, 40A Product overview: SMAJ14A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 14V, 40A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 14V, 40A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ14A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay - 77K2671 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay
77K2671
Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay 77K2671
TVS DIODE, 400W, 14V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 14V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:14V; Clamping Voltage Max:23.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0495 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0495
Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0495
TVS DIODE, UNIDIR, 14V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 14V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
TVS Diodes SMAJ14A-E3/61
TVS DIODE 14VWM 23.2VC DO214AC

TVS DIODE 14VWM 23.2VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ14A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ14A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ14A-E3/61
TVS DIODE 14VWM 23.2VC DO214AC

TVS DIODE 14VWM 23.2VC DO214AC

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SMAJ14A-E3/61GIDKR-ND 8141389 8141389P 1097403-SMAJ14A-E3/61 144-SMAJ14A-E3/61 77K2671 57AJ0495 SMAJ14A-E3/61 SMAJ14A-E3/61
Product Name TVS Diodes TVS Diodes TVS Diodes TVS - TVS - Diodes - SMAJ14A-E3/61 400W 14V 40A TVS Protection Diode Tvs Diode, 400W, 14V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, Unidir, 14V, Do-214Ac-2 Rohs Compliant Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Package SMA; DO-214AC, SMA Do-214ac (sma) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) Tape and Reel SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 23.2 volts 23.2 volts 23.2 volts 23.2 volts
VBR 15.6 volts 15.6 volts 15.6 volts 15.6 volts
Unlock Full Specs
to access all available technical data