Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 100VWM 162VC DO214AC
TVS DIODE, 400W, 100V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 100V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 100V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE 100VWM 162VC DO214AC
| Littelfuse, Inc. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ100A | 1719650 | 1719650P | SMAJ100ALFDKR-ND | SMAJ100A | 06R1839 | 71J1925 | 99AC4344 | SMAJ100A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 100V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 100V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 100V, Unidir, Do-214Ac; Product Range Littelfuse | TVS Diodes |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 162 volts | 162 volts | 162 volts | 162 volts | 162 volts | 162 volts | |||
| VBR | 111 to 123 volts | 111 volts | 111 volts | 123 volts | 111 volts | ||||
| Configuration | Single | Single | Single | ||||||
| Package | Do-214ac | DO-214 | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA |