TVS Diode 15V Uni-Dir 400W SMA SMT Product overview: SMAJ15A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15A-TR can be used for catalog matching and distributor lookup.
Diode TVS Single, Uni-Dir, 15V, 400W
Diode TVS Single, Uni-Dir, 15V, 400W
Trans Voltage Suppressor Diode, 400W, 15V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AC
32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
32.5V Clamp 71A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE, 400W, 15V, UNIDIR, DO-214AC; Product Range:SMAJ1 Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SMAJ Series, Unidirectional, 15 V, DO-214AC, 2, 16.7 V RoHS Compliant: Yes
TVS DIODE 15VWM 32.5VC SMA
TVS DIODE 15VWM 32.5VC SMA
SMAJ Series 400 W 17.6 V Uni-Directional Surface Mount TVS Diode - DO-214AC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ15A-TR | 7141029P | 1787414 | SMAJ15A-TR | 497-6504-2-ND | 33X1372 | 94W9353 | SMAJ15A-TR | SMAJ15A-TR | 761-SMAJ15A-TR |
| Product Name | 15V 400W TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 15V, Unidir, Do-214Ac; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Smaj Series, Unidirectional, 15 V, Do-214Ac, 2, 16.7 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | SMAJ Series 400 W 17.6 V Uni-Directional Surface Mount TVS Diode - DO-214AC | |
| Configuration | Single | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |