Manufacturer: STMicroelectronics
Win Source Part Number: 1097353-SMA6J6.0A-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.7V
Max Clamping Voltage: 13.7V
Peak Pulse Current(Ippm): 290A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
13.7V Clamp 290A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
STMicroelectronics, SMA6J6.0A-TR
STMicroelectronics, SMA6J6.0A-TR
STMicroelectronics, SMA6J6.0A-TR
600W TVS Diode, Unidirectional, 6V, SMA, 60A Surge Product overview: SMA6J6.0A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J6.0A-TR can be used for catalog matching and distributor lookup.
TVS DIODE 6VWM 13.7VC SMA
TVS DIODE 6VWM 13.7VC SMA
TVS Diodes / ESD Suppressors HJ Temp Transil
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes | Zener Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097353-SMA6J6.0A-TR | 497-5942-2-ND | 1906786 | 1907544P | 144-SMA6J6.0A-TR | SMA6J6.0A-TR | SMA6J6.0A-TR | SMA6J6.0A-TR |
| Product Name | TVS - TVS - Diodes - SMA6J6.0A-TR | TVS Diodes | Zener Diodes | Zener Diodes | 600W 6V 60A TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Package | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | Do-214ac (sma) | DO-214AC (SMA); SMA | Tape and Reel | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | DO-214AC-2 (SMA) |
| VWM | 6 volts | |||||||
| IPPM | 290 amps | |||||||
| VC | 13.7 volts | 13.7 volts | 13.7 volts | 13.7 volts | ||||
| VBR | 6.7 volts | 6.7 volts | 6.7 volts | 6.7 volts |