STMicroelectronics, Inc. SMD 600W 7.9V TVS Protection Diode SM6T7V5CAY

Description
600W Bidirectional TVS Diode, 7.9V Breakdown, SMB, Surface Mount Product overview: SM6T7V5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 7.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 7.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 7.9V Breakdown, SMB, Surface Mount Product overview: SM6T7V5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 7.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 7.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5CAY can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 600W 7.9V TVS Protection Diode
144-SM6T7V5CAY
SMD 600W 7.9V TVS Protection Diode 144-SM6T7V5CAY
600W Bidirectional TVS Diode, 7.9V Breakdown, SMB, Surface Mount Product overview: SM6T7V5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 7.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 7.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5CAY can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 7.9V Breakdown, SMB, Surface Mount Product overview: SM6T7V5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 600W, 7.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 600W, 7.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5CAY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1298555-SM6T7V5CAY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1298555-SM6T7V5CAY
Circuit Protection - TVS - Diodes 1298555-SM6T7V5CAY
Win Source Part Number: 1298555-SM6T7V5CAY Category: Circuit Protection>TVS - Diodes Series: Automotive, AEC-Q101, SM6TY, TRANSIL™ Type: Zener Package: Tape & Reel Applications: Automotive Standard Package: 2,500 Mounting: SMD (SMT) Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 6.4V Voltage - Breakdown (Min): 7.13V Voltage - Clamping (Max) @ Ipp: 14.5V Power - Peak Pulse: 600W Power Line Protection: No Current - Peak Pulse (10/1000µs): 276A (8/20µs) Package / Case: DO-214AA, SMB Supplier Device Package: SMB (DO-214AA) Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: -497-11816-6,497-118 16-1,497-11816-2,-49 7-11816-1,-497-11816 -2,497-11816-6 Base Product Number: SM6T7

Win Source Part Number: 1298555-SM6T7V5CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM6TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 6.4V
Voltage - Breakdown (Min): 7.13V
Voltage - Clamping (Max) @ Ipp: 14.5V
Power - Peak Pulse: 600W
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 276A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMB (DO-214AA)
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11816-6,497-11816-1,497-11816-2,-497-11816-1,-497-11816-2,497-11816-6
Base Product Number: SM6T7

Buy Now Datasheet
TVS Diodes - 497-SM6T7V5CAYCT-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-SM6T7V5CAYDKR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
TVS Diodes - 497-SM6T7V5CAYTR-ND - DigiKey
Thief River Falls, MN, United States
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T7V5CAY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T7V5CAY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T7V5CAY
TVS DIODE 6.4VWM 14.5VC SMB

TVS DIODE 6.4VWM 14.5VC SMB

Supplier's Site
TVS Diodes - SM6T7V5CAY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM6T7V5CAY
TVS Diodes SM6T7V5CAY
TVS DIODE 6.4VWM 14.5VC SMB

TVS DIODE 6.4VWM 14.5VC SMB

Supplier's Site Datasheet
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 6.4 V, Do-214Aa, 2, 7.13 V Rohs Compliant Stmicroelectronics - 97W2901 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 6.4 V, Do-214Aa, 2, 7.13 V Rohs Compliant Stmicroelectronics
97W2901
Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 6.4 V, Do-214Aa, 2, 7.13 V Rohs Compliant Stmicroelectronics 97W2901
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 6.4 V, DO-214AA, 2, 7.13 V RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 6.4 V, DO-214AA, 2, 7.13 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-SM6T7V5CAY 1298555-SM6T7V5CAY 497-SM6T7V5CAYCT-ND SM6T7V5CAY SM6T7V5CAY 97W2901
Product Name SMD 600W 7.9V TVS Protection Diode Circuit Protection - TVS - Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 6.4 V, Do-214Aa, 2, 7.13 V Rohs Compliant Stmicroelectronics
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA, SMB SMB; SMB (DO-214AA) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data