Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01 % Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE 24VWM 38.9VC DO214AC
TVS DIODE, 400W, 24V, DO-214AC, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 24V, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 24V, UNIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Unidirectio
10.3A 400W 38.9V 26.7V 24V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
| Littelfuse, Inc. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ24A | SMAJ24ALFCT-ND | 7645543P | 1660294 | SMAJ24A | SMAJ24A | 71J1993 | 06R1865 | 64AH8475 | SMAJ24A |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 24V, Do-214Ac, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 24V, Do-214Ac; Product Range Littelfuse | Tvs Diode, 400W, 24V, Unidir, Do-214Ac; Product Range Littelfuse | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| VC | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | 38.9 volts | |||
| VBR | 26.7 to 29.5 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | 26.7 volts | ||||
| Configuration | Single | Single | Single | |||||||
| Package | SMA; DO-214AC, SMA | DO-214 | Do-214ac (sma) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | DO-214AC | SMA |