Vishay Precision Group TVS Diodes SMAJ24CA-E3/61

Description
Diode TVS Bi-Dir 24V 400Wn
Request a Quote Datasheet
Description
Diode TVS Bi-Dir 24V 400Wn
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 7103440P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
7103440P
TVS Diodes 7103440P
Diode TVS Bi-Dir 24V 400Wn

Diode TVS Bi-Dir 24V 400Wn

Supplier's Site
TVS Diodes - 1777538 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1777538
TVS Diodes 1777538
Diode TVS Bi-Dir 24V 400Wn

Diode TVS Bi-Dir 24V 400Wn

Supplier's Site
400W 24V 10.3A TVS Protection Diode - 144-SMAJ24CA-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 24V 10.3A TVS Protection Diode
144-SMAJ24CA-E3/61
400W 24V 10.3A TVS Protection Diode 144-SMAJ24CA-E3/61
TVS Diode, 400W, 24V, Bidirectional, SMA, 10.3A Product overview: SMAJ24CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V, 10.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, 10.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24CA-E3/61 can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 24V, Bidirectional, SMA, 10.3A Product overview: SMAJ24CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 24V, 10.3A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 24V, 10.3A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ24CA-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ24CA-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ24CA-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ24CA-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

38.9V Clamp 10.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay - 77K2817 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay
77K2817
Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay 77K2817
TVS DIODE, 400W, 24V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 24V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Tvs, 400W, 24V, Bi-Directional, Do-214Ac-2, Full Reel; Product Range Vishay - 85W3432 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 400W, 24V, Bi-Directional, Do-214Ac-2, Full Reel; Product Range Vishay
85W3432
Diode, Tvs, 400W, 24V, Bi-Directional, Do-214Ac-2, Full Reel; Product Range Vishay 85W3432
DIODE, TVS, 400W, 24V, BI-DIRECTIONAL, DO-214AC-2, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); Qualification:-RoHS Compliant: Yes

DIODE, TVS, 400W, 24V, BI-DIRECTIONAL, DO-214AC-2, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:24V; Clamping Voltage Max:38.9V; Diode Case Style:DO-214AC (SMA); Qualification:-RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Bidir, 24V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0509 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 24V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0509
Tvs Diode, Bidir, 24V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0509
TVS DIODE, BIDIR, 24V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 24V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
400W 38.9V 26.7V 24V SMA(DO-214AC) TVS ROHS - 17930-SMAJ24CA-E3/61 - Utmel Electronic Limited
Hong Kong, China
400W 38.9V 26.7V 24V SMA(DO-214AC) TVS ROHS
17930-SMAJ24CA-E3/61
400W 38.9V 26.7V 24V SMA(DO-214AC) TVS ROHS 17930-SMAJ24CA-E3/61
400W 38.9V 26.7V 24V SMA(DO-214AC) TVS ROHS

400W 38.9V 26.7V 24V SMA(DO-214AC) TVS ROHS

Supplier's Site
TVS Diodes SMAJ24CA-E3/61
TVS DIODE 24VWM 38.9VC DO214AC

TVS DIODE 24VWM 38.9VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ24CA-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ24CA-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ24CA-E3/61
TVS DIODE 24VWM 38.9VC DO214AC

TVS DIODE 24VWM 38.9VC DO214AC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 7103440P 1777538 144-SMAJ24CA-E3/61 SMAJ24CA-E3/61GITR-ND 77K2817 85W3432 57AJ0509 17930-SMAJ24CA-E3/61 SMAJ24CA-E3/61 SMAJ24CA-E3/61
Product Name TVS Diodes TVS Diodes 400W 24V 10.3A TVS Protection Diode TVS Diodes Tvs Diode, 400W, 24V, Do-214Ac; Product Range Vishay Diode, Tvs, 400W, 24V, Bi-Directional, Do-214Ac-2, Full Reel; Product Range Vishay Tvs Diode, Bidir, 24V, Do-214Ac-2 Rohs Compliant Vishay 400W 38.9V 26.7V 24V SMA(DO-214AC) TVS ROHS TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Direction Bidirectional Bidirectional Bidirectional
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Package DO-214 Do-214ac (sma) Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA)
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data