Vishay Precision Group TVS - TVS - Diodes - SM8S36AHE3_A/I SM8S36AHE3_A/I

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803791-SM8S36AHE3_A/ I Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Current - Peak Pulse (10/1000μs): 114A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 58.1V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803791-SM8S36AHE3_A/ I Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Current - Peak Pulse (10/1000μs): 114A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 58.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SM8S36AHE3_A/I - 803791-SM8S36AHE3_A/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S36AHE3_A/I
803791-SM8S36AHE3_A/I
TVS - TVS - Diodes - SM8S36AHE3_A/I 803791-SM8S36AHE3_A/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 803791-SM8S36AHE3_A/ I Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 36V Voltage - Breakdown (Min): 40V Current - Peak Pulse (10/1000μs): 114A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Supplier Device Package: DO-218AB Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AB Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 750 MSL Level: 1 (Unlimited) Voltage - Clamping (Maximum) at Ipp: 58.1V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 803791-SM8S36AHE3_A/I
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Current - Peak Pulse (10/1000μs): 114A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Supplier Device Package: DO-218AB
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-218AB
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 750
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 58.1V

Buy Now
5200W 36V TVS Protection Diode - 144-SM8S36AHE3_A/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5200W 36V TVS Protection Diode
144-SM8S36AHE3_A/I
5200W 36V TVS Protection Diode 144-SM8S36AHE3_A/I
TVS Diode, 5200W, 36V VRWM, Unidirectional, Silicon, DO-218AB Product overview: SM8S36AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5200W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36AHE3_A/I can be used for catalog matching and distributor lookup.

TVS Diode, 5200W, 36V VRWM, Unidirectional, Silicon, DO-218AB Product overview: SM8S36AHE3_A/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5200W, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5200W, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36AHE3_A/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SM8S36AHE3_A/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB

58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S36AHE3_A/IGITR-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB

58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
TVS Diodes - SM8S36AHE3_A/IGICT-ND - DigiKey
Thief River Falls, MN, United States
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB

58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S36AHE3_A/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S36AHE3_A/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S36AHE3_A/I
TVS DIODE 36VWM 58.1VC DO218AB

TVS DIODE 36VWM 58.1VC DO218AB

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S36AHE3_A/I
TVS Diodes / ESD Suppressors SM8S36AHE3_A/I
TVS Diodes / ESD Suppressors 8W,36V 5%,SMD PAR AEC-Q101 Qualified

TVS Diodes / ESD Suppressors 8W,36V 5%,SMD PAR AEC-Q101 Qualified

Buy Now Datasheet
TVS Diodes SM8S36AHE3_A/I
TVS DIODE 36VWM 58.1VC DO218AB

TVS DIODE 36VWM 58.1VC DO218AB

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM8S36AHE3_A/I - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM8S36AHE3_A/I
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM8S36AHE3_A/I
114A 6.6kW 58.1V 40V 36V DO-218AB Electrostatic and Surge Protection (TVS/ESD) ROHS

114A 6.6kW 58.1V 40V 36V DO-218AB Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
Tvs Diode, Aec-Q101, 6.6Kw, 36V, Do218Ab; Product Range Vishay - 22AC4881 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Aec-Q101, 6.6Kw, 36V, Do218Ab; Product Range Vishay
22AC4881
Tvs Diode, Aec-Q101, 6.6Kw, 36V, Do218Ab; Product Range Vishay 22AC4881
TVS DIODE, AEC-Q101, 6.6KW, 36V, DO218AB; Product Range:PAR SM8S Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Qualification:AEC-Q1 01 RoHS Compliant: Yes

TVS DIODE, AEC-Q101, 6.6KW, 36V, DO218AB; Product Range:PAR SM8S Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:36V; Clamping Voltage Max:58.1V; Diode Case Style:DO-218AB; No. of Pins:2Pins; Qualification:AEC-Q101 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 803791-SM8S36AHE3_A/I 144-SM8S36AHE3_A/I SM8S36AHE3_A/IGIDKR-ND SM8S36AHE3_A/I SM8S36AHE3_A/I SM8S36AHE3_A/I SM8S36AHE3_A/I 22AC4881
Product Name TVS - TVS - Diodes - SM8S36AHE3_A/I 5200W 36V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) Tvs Diode, Aec-Q101, 6.6Kw, 36V, Do218Ab; Product Range Vishay
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts 6600 watts
VC 58.1 volts 58.1 volts 58.1 volts 58.1 volts 58.1 volts
VBR 40 volts 40 volts 40 volts 40 volts 40 volts
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data