48.4V Clamp 136A Ipp Tvs Diode Surface Mount DO-218AB
TVS Diode, 6.6kW, 30V, 48.4V Clamp, Unidirectional, DO-218AB, SMT Product overview: SM8S30AHE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30V, 48.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30V, 48.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S30AHE3/2D can be used for catalog matching and distributor lookup.
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SM8S Series; TVS Polarity:Unidirectio
TVS DIODE 30VWM 48.4VC DO218AB
TVS DIODE 30VWM 48.4VC DO218AB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S30AHE3/2DGITR-ND | 6998001P | 1696092 | 144-SM8S30AHE3/2D | 09N7667 | SM8S30AHE3/2D | SM8S30AHE3/2D |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 30V 48.4V TVS Protection Diode | Transient Voltage Suppression Diode, Full Reel; Product Range Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-218AB | DO-218 | Do-218ab | Tape and Reel | DO-218AB | DO-218AB | |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | 6600 watts | |||
| VC | 48.4 volts | 48.4 volts | 48.4 volts | ||||
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |