35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE, 400W, 22V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 2445230P | SMAJ22CABDKR-ND | 67R0073 | 64AH8472 | SMAJ22CA |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 22V, Bidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||
| Package | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | |
| Configuration | Single | ||||
| Peak Pulse Power | 400 watts | 400 watts |