Vishay Intertechnology, Inc. 600W 5.8V TVS Protection Diode SM6T6V8CA-E3/5B

Description
TVS Diode 600W Bidirectional 5.8V SMB DO-214AA Product overview: SM6T6V8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TVS Diode 600W Bidirectional 5.8V SMB DO-214AA Product overview: SM6T6V8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA-E3/5B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600W 5.8V TVS Protection Diode
144-SM6T6V8CA-E3/5B
600W 5.8V TVS Protection Diode 144-SM6T6V8CA-E3/5B
TVS Diode 600W Bidirectional 5.8V SMB DO-214AA Product overview: SM6T6V8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA-E3/5B can be used for catalog matching and distributor lookup.

TVS Diode 600W Bidirectional 5.8V SMB DO-214AA Product overview: SM6T6V8CA-E3/5B from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA-E3/5B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1379904-SM6T6V8CA-E3/5B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1379904-SM6T6V8CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1379904-SM6T6V8CA-E3/5B
Win Source Part Number: 1379904-SM6T6V8CA-E3 /5B Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 44 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: Vishay General Semiconductor - Diodes Division Series: SM6T, TransZorb® Package: Tape & Reel Product Status: Active Package / Case: DO-214AA, SMB Supplier Device Package: DO-214AA (SMBJ) Base Product Number: SM6T6V8 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: General Purpose REACH Status: REACH Unaffected ECCN: EAR99 Bidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5.8V Voltage - Breakdown (Min): 6.45V Voltage - Clamping (Max) @ Ipp: 10.5V Current - Peak Pulse (10/1000µs): 57A Power - Peak Pulse: 600W Power Line Protection: No

Win Source Part Number: 1379904-SM6T6V8CA-E3/5B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 44 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: Vishay General Semiconductor - Diodes Division
Series: SM6T, TransZorb®
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AA, SMB
Supplier Device Package: DO-214AA (SMBJ)
Base Product Number: SM6T6V8
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5.8V
Voltage - Breakdown (Min): 6.45V
Voltage - Clamping (Max) @ Ipp: 10.5V
Current - Peak Pulse (10/1000µs): 57A
Power - Peak Pulse: 600W
Power Line Protection: No

Buy Now Datasheet
TVS Diodes - SM6T6V8CA-E3/5BGITR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T6V8CA-E3/5BGICT-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T6V8CA-E3/5BGIDKR-ND - DigiKey
Thief River Falls, MN, United States
10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

10.5V Clamp 57A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T6V8CA-E3/5B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T6V8CA-E3/5B
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T6V8CA-E3/5B
TVS DIODE 5.8VWM 10.5VC DO214AA

TVS DIODE 5.8VWM 10.5VC DO214AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SM6T6V8CA-E3/5B 1379904-SM6T6V8CA-E3/5B SM6T6V8CA-E3/5BGITR-ND SM6T6V8CA-E3/5B SM6T6V8CA-E3/5B
Product Name 600W 5.8V TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA, SMB SMB; DO-214AA (SMBJ)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data