76V Clamp 30A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, UNIDIR, 36V, 400W, DO-221AC ROHS COMPLIANT: YES
TVS DIODE 36VWM 76VC SMAFLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA4F36ATR-ND | 93AH0399 | SMA4F36A | SMA4F36A |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 36V, 400W, Do-221Ac Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | SMA; DO-221AC, SMA Flat Leads | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 76 volts | 76 volts | 76 volts | |
| VBR | 40 volts | 40 volts | 40 volts |