Trans Voltage Suppressor Diode, 6600W, 28V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S28ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 28V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 28V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S28ATHE3/I can be used for catalog matching and distributor lookup.
45.4V Clamp 145A Ipp Tvs Diode Surface Mount DO-218AC
45.4V Clamp 145A Ipp Tvs Diode Surface Mount DO-218AC
TVS Diodes / ESD Suppressors 8W,28V 5%,SMD PAR
TVS DIODE, AEC-Q101, UNIDIR, 28V, DO218AC ROHS COMPLIANT: YES
TVS DIODE 28VWM 45.4VC DO218AC
TVS DIODE 28VWM 45.4VC DO218AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM8S28ATHE3/I | SM8S28ATHE3/IGITR-ND | SM8S28ATHE3/I | 57AJ0689 | SM8S28ATHE3/I | SM8S28ATHE3/I |
| Product Name | 6600W 28V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Tvs Diode, Aec-Q101, Unidir, 28V, Do218Ac Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | DO-218AC | DO-218AC | DO-218AC | |||
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts |