STMicroelectronics, Inc. TVS Diodes SMAJ130CA-TR

Description
265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-15655-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15655-2-ND
TVS Diodes 497-15655-2-ND
265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-15655-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15655-1-ND
TVS Diodes 497-15655-1-ND
265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-15655-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-15655-6-ND
TVS Diodes 497-15655-6-ND
265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

265V Clamp 9A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ130CA-TR - 1097397-SMAJ130CA-TR - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ130CA-TR
1097397-SMAJ130CA-TR
TVS - TVS - Diodes - SMAJ130CA-TR 1097397-SMAJ130CA-TR
Manufacturer: STMicroelectronics Win Source Part Number: 1097397-SMAJ130CA-TR Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SMA (DO-214AC) STAND-OFF Voltage (Vwm): 130V Minimum Breakdown Voltage: 144V Max Clamping Voltage: 265V Peak Pulse Current(Ippm): 9A (8/20μs) Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1097397-SMAJ130CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 265V
Peak Pulse Current(Ippm): 9A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
130V 400W 145pF TVS Protection Diode - 144-SMAJ130CA-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
130V 400W 145pF TVS Protection Diode
144-SMAJ130CA-TR
130V 400W 145pF TVS Protection Diode 144-SMAJ130CA-TR
130V Bidirectional TVS Diode, 400W, SMA, 145pF Product overview: SMAJ130CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 400W, 145pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 400W, 145pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130CA-TR can be used for catalog matching and distributor lookup.

130V Bidirectional TVS Diode, 400W, SMA, 145pF Product overview: SMAJ130CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 130V, 400W, 145pF. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 130V, 400W, 145pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ130CA-TR can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ130CA-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ130CA-TR
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ130CA-TR
TVS DIODE 130VWM 265VC SMA

TVS DIODE 130VWM 265VC SMA

Supplier's Site
Transil 400W 130V Bi-Directional Sma; Product Range Stmicroelectronics - 33R1019 - Newark, An Avnet Company
Chicago, IL, United States
Transil 400W 130V Bi-Directional Sma; Product Range Stmicroelectronics
33R1019
Transil 400W 130V Bi-Directional Sma; Product Range Stmicroelectronics 33R1019
TRANSIL 400W 130V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection al; Reverse Standoff Voltage:130V; Clamping Voltage Max:265V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TRANSIL 400W 130V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirectional; Reverse Standoff Voltage:130V; Clamping Voltage Max:265V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMAJ130CA-TR
TVS DIODE 130VWM 265VC SMA

TVS DIODE 130VWM 265VC SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 497-15655-2-ND 1097397-SMAJ130CA-TR 144-SMAJ130CA-TR SMAJ130CA-TR 33R1019 SMAJ130CA-TR
Product Name TVS Diodes TVS - TVS - Diodes - SMAJ130CA-TR 130V 400W 145pF TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transil 400W 130V Bi-Directional Sma; Product Range Stmicroelectronics TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA SMA; SMA (DO-214AC) Tape and Reel SMA; SMA (DO-214AC) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
VC 265 volts 265 volts 265 volts 265 volts
VBR 144 volts 144 volts 144 volts 144 volts
Unlock Full Specs
to access all available technical data