Manufacturer: Vishay
Win Source Part Number: 1097382-SMAJ11CA-E3/
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 11V
Minimum Breakdown Voltage: 12.2V
Max Clamping Voltage: 18.2V
Peak Pulse Current(Ippm): 22A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Bidirectional TVS Diode, 400W, 11V, DO-214AC Product overview: SMAJ11CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 11V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 11V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ11CA-E3/61 can be used for catalog matching and distributor lookup.
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
18.2V Clamp 22A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, BIDIR, 11V, DO-214AC-2 ROHS COMPLIANT: YES
TVS DIODE 11VWM 18.2VC DO214AC
TVS DIODE 11VWM 18.2VC DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097382-SMAJ11CA-E3/61 | 144-SMAJ11CA-E3/61 | SMAJ11CA-E3/61GIDKR-ND | 57AJ0488 | SMAJ11CA-E3/61 | SMAJ11CA-E3/61 |
| Product Name | TVS - TVS - Diodes - SMAJ11CA-E3/61 | 400W 11V TVS Protection Diode | TVS Diodes | Tvs Diode, Bidir, 11V, Do-214Ac-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Package | SMA; DO-214AC (SMA) | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| VWM | 11 volts | |||||
| IPPM | 22 amps | |||||
| VC | 18.2 volts | 18.2 volts | 18.2 volts | 18.2 volts | ||
| VBR | 12.2 volts | 12.2 volts | 12.2 volts | 12.2 volts |