Halogen-free and RoHS compliant For surface mounted applications in order to optimize board space Low profile package Built-in strain relief Glass passivated junction Low Inductance Excellent clamping capability Repetition Rate (duty cycle): 0.01% Fast response time: typically less than 1.0ps from 0 Volts to V(BR) for unidirectional types. Typical IR less than 1 mA above 10 V
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TRANSIENT VOLTAGE SUPPRESSION DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 10V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 10VWM 17VC DO214AC
TVS DIODE 10VWM 17VC DO214AC
TVS Diodes / ESD Suppressors 400W 10V 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ10CA | SMAJ10CALFDKR-ND | 71J1923 | 99AC4343 | SMAJ10CA | SMAJ10CA | SMAJ10CA |
| Product Name | 400W Surface Mount Transient Voltage Supressors | TVS Diodes | Transient Voltage Suppression Diode, Full Reel; Product Range Littelfuse | Tvs Diode, 400W, 10V, Bidir, Do-214Ac; Product Range Littelfuse | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VC | 17 volts | 17 volts | 17 volts | 17 volts | 17 volts | ||
| VBR | 11.1 to 12.3 volts | 11.1 volts | 11.1 to ? volts | 11.1 volts | 11.1 volts | ||
| Configuration | Single | ||||||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) |