121V Clamp 19A (8/20µs) Ipp Tvs Diode Surface Mount SMAflat
TVS DIODE, UNIDIR, 58V, 400W, DO-221AC ROHS COMPLIANT: YES
TVS DIODE 58VWM 121VC SMAFLAT
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-SMA4F58AYTR-ND | 93AH0406 | SMA4F58AY | SMA4F58AY |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 58V, 400W, Do-221Ac Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-221AC, SMA Flat Leads | SMA; DO-221AC, SMA Flat Leads | SMA; SMAflat | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 121 volts | 121 volts | 121 volts | |
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |