Vishay Precision Group 400W 18V 29.2V TVS Protection Diode SMAJ18A-E3/61

Description
400W TVS Diode, Unidirectional, 18V VR, 29.2V VC, DO-214AC Product overview: SMAJ18A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, Unidirectional, 18V VR, 29.2V VC, DO-214AC Product overview: SMAJ18A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400W 18V 29.2V TVS Protection Diode - 144-SMAJ18A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400W 18V 29.2V TVS Protection Diode
144-SMAJ18A-E3/61
400W 18V 29.2V TVS Protection Diode 144-SMAJ18A-E3/61
400W TVS Diode, Unidirectional, 18V VR, 29.2V VC, DO-214AC Product overview: SMAJ18A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 18V VR, 29.2V VC, DO-214AC Product overview: SMAJ18A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 18V, 29.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 18V, 29.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ18A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ18A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ18A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS - TVS - Diodes - SMAJ18A-E3/61 - 1097434-SMAJ18A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ18A-E3/61
1097434-SMAJ18A-E3/61
TVS - TVS - Diodes - SMAJ18A-E3/61 1097434-SMAJ18A-E3/61
Manufacturer: Vishay Win Source Part Number: 1097434-SMAJ18A-E3/6 1 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: DO-214AC (SMA) STAND-OFF Voltage (Vwm): 18V Minimum Breakdown Voltage: 20V Max Clamping Voltage: 29.2V Peak Pulse Current(Ippm): 13.7A Power Dissipation - Pd: 400W Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1097434-SMAJ18A-E3/61
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 18V
Minimum Breakdown Voltage: 20V
Max Clamping Voltage: 29.2V
Peak Pulse Current(Ippm): 13.7A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
13.7A 1uA 29.2V 20V 18V 22.1V Unidirectional DO-214AC TVS ROHS - 17930-SMAJ18A-E3/61 - Utmel Electronic Limited
Hong Kong, China
13.7A 1uA 29.2V 20V 18V 22.1V Unidirectional DO-214AC TVS ROHS
17930-SMAJ18A-E3/61
13.7A 1uA 29.2V 20V 18V 22.1V Unidirectional DO-214AC TVS ROHS 17930-SMAJ18A-E3/61
13.7A 1uA 29.2V 20V 18V 22.1V Unidirectional DO-214AC TVS ROHS

13.7A 1uA 29.2V 20V 18V 22.1V Unidirectional DO-214AC TVS ROHS

Supplier's Site
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay - 77K2764 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay
77K2764
Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay 77K2764
TVS DIODE, 400W, 18V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 18V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:18V; Clamping Voltage Max:29.2V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Diode, Tvs, 18V, 400W, Sma; Product Range Vishay - 38K7652 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Tvs, 18V, 400W, Sma; Product Range Vishay
38K7652
Diode, Tvs, 18V, 400W, Sma; Product Range Vishay 38K7652
DIODE, TVS, 18V, 400W, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V RoHS Compliant: Yes

DIODE, TVS, 18V, 400W, SMA; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:18V; Clamping Voltage Vc Max:29.2V; Diode Case Style:SMD; No. of Pins:2Pins; Breakdown Voltage Min:20V RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ18A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ18A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ18A-E3/61
TVS DIODE 18VWM 29.2VC DO214AC

TVS DIODE 18VWM 29.2VC DO214AC

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SMAJ18A-E3/61 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SMAJ18A-E3/61
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SMAJ18A-E3/61
13.7A 400W 29.2V 20V Unidirectional 18V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS

13.7A 400W 29.2V 20V Unidirectional 18V DO-214AC Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes SMAJ18A-E3/61
TVS DIODE 18VWM 29.2VC DO214AC

TVS DIODE 18VWM 29.2VC DO214AC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ18A-E3/61 SMAJ18A-E3/61GITR-ND 1097434-SMAJ18A-E3/61 17930-SMAJ18A-E3/61 77K2764 38K7652 SMAJ18A-E3/61 SMAJ18A-E3/61 SMAJ18A-E3/61
Product Name 400W 18V 29.2V TVS Protection Diode TVS Diodes TVS - TVS - Diodes - SMAJ18A-E3/61 13.7A 1uA 29.2V 20V 18V 22.1V Unidirectional DO-214AC TVS ROHS Tvs Diode, 400W, 18V, Do-214Ac, Full Reel; Product Range Vishay Diode, Tvs, 18V, 400W, Sma; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data