Manufacturer: STMicroelectronics
Win Source Part Number: 794595-SMA6T33CAY
Series: Automotive, AEC-Q101, SMA6TY, TRANSIL
Packaging: Reel package
Type: Zener
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: Automotive
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28.2V
Current - Peak Pulse (10/1000μs): 68A (8/20μs)
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: SMA6T33CAY
Categories: Circuit Protection
Minimum Breakdown Voltage: 31.4V
Manufacturer Package: SMA (DO-214AC)
Maximum Clamping Voltage: 59V
Alternative Parts (Cross-Reference): NDTV28VB400ATRF ; SMAJ28C; SMA5J28CA; SMA5J28CA/11;
Introduction Date: August 30, 2010
ECCN: EAR99
Country of Origin: China, Morocco
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Automotive 600 W, 28.2 V TVS in SMA Product overview: SMA6T33CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 600 W, 28.2 V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 600 W, 28.2 V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6T33CAY can be used for catalog matching and distributor lookup.
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
59V Clamp 68A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TVS DIODE 28.2VWM 59VC SMA
TVS DIODE, 600W, 28.2V, BIDIR, DO214-AA; Product Range:SMA6TY Series; TVS Polarity:Bidirection
TVS DIODE 28.2VWM 59VC SMA
TVS Diodes / ESD Suppressors Automotive 600 W Transil in SMA pkg
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794595-SMA6T33CAY | 144-SMA6T33CAY | 497-10948-2-ND | SMA6T33CAY | 23AH3589 | SMA6T33CAY | SMA6T33CAY |
| Product Name | TVS - TVS - Diodes - SMA6T33CAY | Automotive 600 W 28.2 V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 28.2V, Bidir, Do214-Aa; Product Range Stmicroelectronics | TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | ||||
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | ||
| VC | 59 volts | 59 volts | 59 volts | 59 volts | 59 volts | ||
| VBR | 31.4 volts | 31.4 volts | 31.4 volts | 31.4 volts | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |