27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
27.2V Clamp 85A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Bidirectional TVS Diode, 400W, 13V, SMA, 27.2V Clamp Product overview: SMAJ13CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 13V, 27.2V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 13V, 27.2V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ13CA-TR can be used for catalog matching and distributor lookup.
Trans Voltage Suppressor Diode, 400W, 13V V(RWM), Bidirectional, 1 Element, Silicon, DO-214AC
TRANSIL 400W 13V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 13VWM 27.2VC SMA
TVS DIODE 13VWM 27.2VC SMA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7890-2-ND | 144-SMAJ13CA-TR | SMAJ13CA-TR | 33R1018 | SMAJ13CA-TR | SMAJ13CA-TR |
| Product Name | TVS Diodes | 400W 13V 27.2V TVS Protection Diode | Transil 400W 13V Bi-Directional Sma; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA | ||
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| VC | 27.2 volts | 27.2 volts | 27.2 volts | |||
| VBR | 14.4 volts | 14.4 volts | 14.4 volts |