Vishay Intertechnology, Inc. TVS Diodes SM6T7V5A-E3/52

Description
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet
Description
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM6T7V5A-E3/52GITR-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T7V5A-E3/52GICT-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
TVS Diodes - SM6T7V5A-E3/52GIDKR-ND - DigiKey
Thief River Falls, MN, United States
11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

11.3V Clamp 53A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)

Buy Now Datasheet
Singapore, Singapore
600W 6.4V TVS Protection Diode
144-SM6T7V5A-E3/52
600W 6.4V TVS Protection Diode 144-SM6T7V5A-E3/52
600W Unidirectional TVS Diode, 6.4V, SMB Product overview: SM6T7V5A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5A-E3/52 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 6.4V, SMB Product overview: SM6T7V5A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.4V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.4V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T7V5A-E3/52 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM6T7V5A-E3/52 - 1097162-SM6T7V5A-E3/52 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM6T7V5A-E3/52
1097162-SM6T7V5A-E3/52
TVS - TVS - Diodes - SM6T7V5A-E3/52 1097162-SM6T7V5A-E3/52
Manufacturer: Vishay Win Source Part Number: 1097162-SM6T7V5A-E3/ 52 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: DO-214AA (SMBJ) STAND-OFF Voltage (Vwm): 6.4V Minimum Breakdown Voltage: 7.13V Max Clamping Voltage: 11.3V Peak Pulse Current(Ippm): 53A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1097162-SM6T7V5A-E3/52
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 6.4V
Minimum Breakdown Voltage: 7.13V
Max Clamping Voltage: 11.3V
Peak Pulse Current(Ippm): 53A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM6T7V5A-E3/52 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM6T7V5A-E3/52
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM6T7V5A-E3/52
TVS DIODE 6.4VWM 11.3VC DO214AA

TVS DIODE 6.4VWM 11.3VC DO214AA

Supplier's Site
TVS Diodes SM6T7V5A-E3/52
TVS DIODE 6.4VWM 11.3VC DO214AA

TVS DIODE 6.4VWM 11.3VC DO214AA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM6T7V5A-E3/52GITR-ND 144-SM6T7V5A-E3/52 1097162-SM6T7V5A-E3/52 SM6T7V5A-E3/52 SM6T7V5A-E3/52
Product Name TVS Diodes 600W 6.4V TVS Protection Diode TVS - TVS - Diodes - SM6T7V5A-E3/52 Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SMB; DO-214AA, SMB Tape and Reel SMB; DO-214AA (SMBJ) SMB; DO-214AA (SMBJ) SMB; DO-214AA, SMB
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
VC 11.3 volts 11.3 volts 11.3 volts 11.3 volts
VBR 7.13 volts 7.13 volts 7.13 volts 7.13 volts
Unlock Full Specs
to access all available technical data