SMAJ170CA-TR,TVS Diode,Tj 400W 170V,Bi
SMAJ170CA-TR,TVS Diode,Tj 400W 170V,Bi
SMAJ170CA-TR,TVS Diode,Tj 400W 170V,Bi
Manufacturer: STMicroelectronics
Win Source Part Number: 1097419-SMAJ170CA-TR
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA (DO-214AC)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 353V
Peak Pulse Current(Ippm): 6.5A (8/20μs)
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
TVS Diode 170V Bidirectional 400W SMA DO-214AC Product overview: SMAJ170CA-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170CA-TR can be used for catalog matching and distributor lookup.
353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
353V Clamp 6.5A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
TRANSIL 400W 170V BI-DIRECTIONAL SMA; Product Range:Transil SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 170VWM 353VC SMA
TVS DIODE 170VWM 353VC SMA
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 7956818 | 7956818P | 1097419-SMAJ170CA-TR | 144-SMAJ170CA-TR | 497-6506-1-ND | 33R1021 | SMAJ170CA-TR | SMAJ170CA-TR |
| Product Name | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SMAJ170CA-TR | 170V 400W TVS Protection Diode | TVS Diodes | Transil 400W 170V Bi-Directional Sma; Product Range Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | ||||
| Package | Do-214ac (sma) | DO-214 | SMA; SMA (DO-214AC) | Cut Tape | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA (DO-214AC) | |
| Pin Count | 2 | 2 | ||||||
| Direction | Bidirectional | Bidirectional |