600W TVS Diode, Unidirectional, 6.5V, SMA, 60A Surge Product overview: SMA6J6.5A-TR from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 6.5V, 60A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 6.5V, 60A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMA6J6.5A-TR can be used for catalog matching and distributor lookup.
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
14.5V Clamp 276A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
276A@8/20us 600W 14.5V 7.2V 6.5V SMA(DO-214AC) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 6.5VWM 14.5VC SMA
TVS DIODE 6.5VWM 14.5VC SMA
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMA6J6.5A-TR | 497-5944-2-ND | SMA6J6.5A-TR | SMA6J6.5A-TR | SMA6J6.5A-TR |
| Product Name | 600W 6.5V 60A TVS Protection Diode | TVS Diodes | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts |
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |