Vishay Intertechnology, Inc. TVS Diodes SM8S33ATHE3/I

Description
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet
Description
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - SM8S33ATHE3/IGITR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Diodes - SM8S33ATHE3/IGIDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
TVS Diodes - SM8S33ATHE3/IGICT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC

53.3V Clamp 124A Ipp Tvs Diode Surface Mount DO-218AC

Buy Now Datasheet
6600W 33V TVS Protection Diode - 144-SM8S33ATHE3/I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6600W 33V TVS Protection Diode
144-SM8S33ATHE3/I
6600W 33V TVS Protection Diode 144-SM8S33ATHE3/I
Trans Voltage Suppressor Diode, 6600W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S33ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33ATHE3/I can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, 6600W, 33V V(RWM), Unidirectional, 1 Element, Silicon, DO-218AC, Product overview: SM8S33ATHE3/I from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6600W, 33V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 6600W, 33V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S33ATHE3/I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - SM8S33ATHE3/I - 716276-SM8S33ATHE3/I - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SM8S33ATHE3/I
716276-SM8S33ATHE3/I
TVS - TVS - Diodes - SM8S33ATHE3/I 716276-SM8S33ATHE3/I
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 716276-SM8S33ATHE3/I Packaging: Reel Type: Zener Mounting Style: SMD Applications: Automotive Unidirectional Channels: 1 Current - Peak Pulse (10/1000μs): 124A Power - Peak Pulse: 6600W (6.6kW) Power Line Protection: No Categories: Circuit Protection Supplier Device Package: DO-218AC Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: DO-218AC Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Reverse Standoff: 33V Voltage - Breakdown (Minimum): 36.7V Voltage - Clamping (Maximum) at Ipp: 53.3V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 716276-SM8S33ATHE3/I
Packaging: Reel
Type: Zener
Mounting Style: SMD
Applications: Automotive
Unidirectional Channels: 1
Current - Peak Pulse (10/1000μs): 124A
Power - Peak Pulse: 6600W (6.6kW)
Power Line Protection: No
Categories: Circuit Protection
Supplier Device Package: DO-218AC
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-218AC
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Reverse Standoff: 33V
Voltage - Breakdown (Minimum): 36.7V
Voltage - Clamping (Maximum) at Ipp: 53.3V

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
SM8S33ATHE3/I
TVS Diodes / ESD Suppressors SM8S33ATHE3/I
TVS Diodes / ESD Suppressors 8W,33V 5%,SMD PAR

TVS Diodes / ESD Suppressors 8W,33V 5%,SMD PAR

Buy Now Datasheet
6.6kW 53.3V 36.7V 33V DO-218AC TVS ROHS - 17930-SM8S33ATHE3/I - Utmel Electronic Limited
Hong Kong, China
6.6kW 53.3V 36.7V 33V DO-218AC TVS ROHS
17930-SM8S33ATHE3/I
6.6kW 53.3V 36.7V 33V DO-218AC TVS ROHS 17930-SM8S33ATHE3/I
6.6kW 53.3V 36.7V 33V DO-218AC TVS ROHS

6.6kW 53.3V 36.7V 33V DO-218AC TVS ROHS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM8S33ATHE3/I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM8S33ATHE3/I
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM8S33ATHE3/I
TVS DIODE 33VWM 53.3VC DO218AC

TVS DIODE 33VWM 53.3VC DO218AC

Supplier's Site
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SM8S33ATHE3/I - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SM8S33ATHE3/I
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SM8S33ATHE3/I
124A 6.6kW 53.3V 36.7V Unidirectional 33V DO-218AC Electrostatic and Surge Protection (TVS/ESD) ROHS

124A 6.6kW 53.3V 36.7V Unidirectional 33V DO-218AC Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet
TVS Diodes SM8S33ATHE3/I
TVS DIODE 33VWM 53.3VC DO218AC

TVS DIODE 33VWM 53.3VC DO218AC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SM8S33ATHE3/IGITR-ND 144-SM8S33ATHE3/I 716276-SM8S33ATHE3/I SM8S33ATHE3/I 17930-SM8S33ATHE3/I SM8S33ATHE3/I SM8S33ATHE3/I SM8S33ATHE3/I
Product Name TVS Diodes 6600W 33V TVS Protection Diode TVS - TVS - Diodes - SM8S33ATHE3/I TVS Diodes / ESD Suppressors 6.6kW 53.3V 36.7V 33V DO-218AC TVS ROHS Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) TVS Diodes
Configuration Single Single
Package DO-218AC DO-218AC DO-218AC
Peak Pulse Power 6600 watts 6600 watts 6600 watts 6600 watts 6600 watts
VC 53.3 volts 53.3 volts 53.3 volts 53.3 volts 53.3 volts
VBR 36.7 volts 36.7 volts 36.7 volts 36.7 volts 36.7 volts
Unlock Full Specs
to access all available technical data