58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218
DIO TVS VWM 36V 6K6W BIDIR SM8S AEC-Q ROHS COMPLIANT: YES
TVS DIODE 36VWM 58.1VC DO218
TVS DIODE 36VWM 58.1VC DO218
TVS Diodes / ESD Suppressors DIO TVS VWM 36V 6K6W BIDIR SM8
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM8S36CA-QCT-ND | 99AC0559 | SM8S36CA-Q | SM8S36CA-Q | SM8S36CA-Q |
| Product Name | TVS Diodes | Dio Tvs Vwm 36V 6K6W Bidir Sm8S Aec-Q Rohs Compliant Bourns | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||||
| Package | DO-218AB | DO-218AB | DO-218 | DO-218-2 | |
| Peak Pulse Power | 6600 watts | 6600 watts | 6600 watts | ||
| VC | 58.1 volts | 58.1 volts | 58.1 volts | ||
| VBR | 40 volts | 40 volts | 40 volts |