275V Clamp 1.09A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.09A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
275V Clamp 1.09A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS Diode, 170V, Bidirectional, 400W, DO-214AC, SMD Product overview: SMAJ170CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 170V, 400W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 170V, 400W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ170CA-E3/61 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097418-SMAJ170CA-E3
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-214AC (SMA)
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 275V
Peak Pulse Current(Ippm): 1.09A
Power Dissipation - Pd: 300W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Sufficient
TVS DIODE 170VWM 275VC DO214AC
TVS DIODE, BIDIR, 170V, DO-214AC-2 ROHS COMPLIANT: YES
TVS DIODE 170VWM 275VC DO214AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ170CA-E3/61GICT-ND | 144-SMAJ170CA-E3/61 | 1097418-SMAJ170CA-E3/61 | SMAJ170CA-E3/61 | 57AJ0502 | SMAJ170CA-E3/61 |
| Product Name | TVS Diodes | SMD 170V 400W TVS Protection Diode | TVS - TVS - Diodes - SMAJ170CA-E3/61 | TVS Diodes | Tvs Diode, Bidir, 170V, Do-214Ac-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | |
| Peak Pulse Power | 300 watts | 400 watts | 300 watts | 300 watts | ||
| VC | 275 volts | 275 volts | 275 volts | 275 volts | ||
| VBR | 189 volts | 189 volts | 189 volts | 189 volts |