TVS DIODE 36VWM 58.1VC DO218AB Product overview: SM8S36AHE3/2D from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM8S36AHE3/2D can be used for catalog matching and distributor lookup.
58.1V Clamp 114A Ipp Tvs Diode Surface Mount DO-218AB
TVS DIODE 36VWM 58.1VC DO218AB
TVS DIODE 36VWM 58.1VC DO218AB
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 6998013P | 1696093 | 144-SM8S36AHE3/2D | SM8S36AHE3/2DGITR-ND | SM8S36AHE3/2D | SM8S36AHE3/2D |
| Product Name | TVS Diodes | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||
| Direction | Unidirectional | Unidirectional | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | DO-218AB | Do-218ab | Tape & Reel (TR) | DO-218AB | DO-218AB | DO-218AB |
| Pin Count | 2 | 2 |