Vishay Precision Group SMD 400W 13V TVS Protection Diode SMAJ13A-E3/61

Description
400W TVS Diode, Unidirectional, 13V, DO-214AC, SMD Product overview: SMAJ13A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ13A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
400W TVS Diode, Unidirectional, 13V, DO-214AC, SMD Product overview: SMAJ13A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ13A-E3/61 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 400W 13V TVS Protection Diode - 144-SMAJ13A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 13V TVS Protection Diode
144-SMAJ13A-E3/61
SMD 400W 13V TVS Protection Diode 144-SMAJ13A-E3/61
400W TVS Diode, Unidirectional, 13V, DO-214AC, SMD Product overview: SMAJ13A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ13A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 13V, DO-214AC, SMD Product overview: SMAJ13A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 13V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 13V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ13A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - SMAJ13A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ13A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ13A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

21.5V Clamp 18.6A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ13A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ13A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ13A-E3/61
TVS DIODE 13VWM 21.5VC DO214AC

TVS DIODE 13VWM 21.5VC DO214AC

Supplier's Site
TVS Diodes SMAJ13A-E3/61
TVS DIODE 13VWM 21.5VC DO214AC

TVS DIODE 13VWM 21.5VC DO214AC

Supplier's Site Datasheet
Tvs Diode, 400W, 13V, Do-214Ac, Full Reel; Product Range Vishay - 77K2650 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 13V, Do-214Ac, Full Reel; Product Range Vishay
77K2650
Tvs Diode, 400W, 13V, Do-214Ac, Full Reel; Product Range Vishay 77K2650
TVS DIODE, 400W, 13V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

TVS DIODE, 400W, 13V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 13V, Do-214Ac; Product Range Vishay - 05R5726 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 13V, Do-214Ac; Product Range Vishay
05R5726
Tvs Diode, 400W, 13V, Do-214Ac; Product Range Vishay 05R5726
TVS DIODE, 400W, 13V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

TVS DIODE, 400W, 13V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:13V; Clamping Voltage Max:21.5V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site
Tvs Diode, Unidir, 13V, Do-214Ac-2 Rohs Compliant Vishay - 57AJ0491 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Unidir, 13V, Do-214Ac-2 Rohs Compliant Vishay
57AJ0491
Tvs Diode, Unidir, 13V, Do-214Ac-2 Rohs Compliant Vishay 57AJ0491
TVS DIODE, UNIDIR, 13V, DO-214AC-2 ROHS COMPLIANT: YES

TVS DIODE, UNIDIR, 13V, DO-214AC-2 ROHS COMPLIANT: YES

Supplier's Site
TVS DIODE 13V 21.5V DO214AC - 884-SMAJ13A-E3/61 - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 13V 21.5V DO214AC
884-SMAJ13A-E3/61
TVS DIODE 13V 21.5V DO214AC 884-SMAJ13A-E3/61
TVS DIODE 13V 21.5V DO214AC

TVS DIODE 13V 21.5V DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-SMAJ13A-E3/61 SMAJ13A-E3/61GICT-ND SMAJ13A-E3/61 SMAJ13A-E3/61 77K2650 57AJ0491 884-SMAJ13A-E3/61
Product Name SMD 400W 13V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes Tvs Diode, 400W, 13V, Do-214Ac, Full Reel; Product Range Vishay Tvs Diode, Unidir, 13V, Do-214Ac-2 Rohs Compliant Vishay TVS DIODE 13V 21.5V DO214AC
Configuration Single Single
RoHS Compliant RoHS RoHS RoHS RoHS
Package Tape and Reel SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA SMA; DO-214AC (SMA) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data