Vishay Precision Group TVS - TVS - Diodes - SMAJ10A-E3/61 SMAJ10A-E3/61

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794596-SMAJ10A-E3/61 Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Current - Peak Pulse (10/1000μs): 23.5A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ10A Categories: Circuit Protection Minimum Breakdown Voltage: 11.1V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 17V Alternative Parts (Cross-Reference): SMAJ10A; SMAJ10AHE3/2G; SMAJ10AHE3_A/H; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794596-SMAJ10A-E3/61 Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Current - Peak Pulse (10/1000μs): 23.5A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ10A Categories: Circuit Protection Minimum Breakdown Voltage: 11.1V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 17V Alternative Parts (Cross-Reference): SMAJ10A; SMAJ10AHE3/2G; SMAJ10AHE3_A/H; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay TVS Diode, part number 05R5723, is a transient voltage suppressor designed for protection against voltage transients in sensitive electronic applications. It features a peak pulse power dissipation of 400 W with a 10/1000 Oºs waveform and is suitable for both uni-directional and bi-directional applications. The breakdown voltage ranges from 6.40 V to 231 V, with a reverse standoff voltage of 10 V. The diode is housed in a low-profile DO-214AC (SMA) package, making it ideal for automated placement in various electronic circuits. It has a maximum clamping voltage of 17 V and can handle a peak forward surge current of 40 A. The operating temperature range is from -55 °C to +150 °C, ensuring reliability in diverse environments. This diode is RoHS compliant and meets AEC-Q101 qualifications for automotive applications, making it suitable for use in consumer, computer, industrial, automotive, and telecommunication devices.

Datasheet Summary
Powered by GS/AI

The Vishay TVS Diode, part number 05R5723, is a transient voltage suppressor designed for protection against voltage transients in sensitive electronic applications. It features a peak pulse power dissipation of 400 W with a 10/1000 Oºs waveform and is suitable for both uni-directional and bi-directional applications. The breakdown voltage ranges from 6.40 V to 231 V, with a reverse standoff voltage of 10 V. The diode is housed in a low-profile DO-214AC (SMA) package, making it ideal for automated placement in various electronic circuits. It has a maximum clamping voltage of 17 V and can handle a peak forward surge current of 40 A. The operating temperature range is from -55 °C to +150 °C, ensuring reliability in diverse environments. This diode is RoHS compliant and meets AEC-Q101 qualifications for automotive applications, making it suitable for use in consumer, computer, industrial, automotive, and telecommunication devices.

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - SMAJ10A-E3/61 - 794596-SMAJ10A-E3/61 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SMAJ10A-E3/61
794596-SMAJ10A-E3/61
TVS - TVS - Diodes - SMAJ10A-E3/61 794596-SMAJ10A-E3/61
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 794596-SMAJ10A-E3/61 Series: TransZorb Packaging: Reel package Type: Zener Operating Temperature Range: -55°C ~ 150°C (TJ) Package: DO-214AC, SMA Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 10V Current - Peak Pulse (10/1000μs): 23.5A Power - Peak Pulse: 400W Power Line Protection: No Family Name: SMAJ10A Categories: Circuit Protection Minimum Breakdown Voltage: 11.1V Manufacturer Package: DO-214AC (SMA) Maximum Clamping Voltage: 17V Alternative Parts (Cross-Reference): SMAJ10A; SMAJ10AHE3/2G; SMAJ10AHE3_A/H; Introduction Date: January 29, 1999 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 794596-SMAJ10A-E3/61
Series: TransZorb
Packaging: Reel package
Type: Zener
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: DO-214AC, SMA
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Current - Peak Pulse (10/1000μs): 23.5A
Power - Peak Pulse: 400W
Power Line Protection: No
Family Name: SMAJ10A
Categories: Circuit Protection
Minimum Breakdown Voltage: 11.1V
Manufacturer Package: DO-214AC (SMA)
Maximum Clamping Voltage: 17V
Alternative Parts (Cross-Reference): SMAJ10A; SMAJ10AHE3/2G; SMAJ10AHE3_A/H;
Introduction Date: January 29, 1999
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - 1807369 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807369
TVS Diodes 1807369
400W,10V 5%,UNIDIR,SMA TVS

400W,10V 5%,UNIDIR,SMA TVS

Supplier's Site
TVS Diodes - 1807907P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807907P
TVS Diodes 1807907P
400W,10V 5%,UNIDIR,SMA TVS

400W,10V 5%,UNIDIR,SMA TVS

Supplier's Site
TVS Diodes - 1807907 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1807907
TVS Diodes 1807907
400W,10V 5%,UNIDIR,SMA TVS

400W,10V 5%,UNIDIR,SMA TVS

Supplier's Site
TVS Diodes - SMAJ10A-E3/61GICT-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ10A-E3/61GITR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
TVS Diodes - SMAJ10A-E3/61GIDKR-ND - DigiKey
Thief River Falls, MN, United States
17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

17V Clamp 23.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)

Buy Now Datasheet
SMD 400W 10V TVS Protection Diode - 144-SMAJ10A-E3/61 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 400W 10V TVS Protection Diode
144-SMAJ10A-E3/61
SMD 400W 10V TVS Protection Diode 144-SMAJ10A-E3/61
400W TVS Diode, Unidirectional, 10V, DO-214AC, SMD Product overview: SMAJ10A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ10A-E3/61 can be used for catalog matching and distributor lookup.

400W TVS Diode, Unidirectional, 10V, DO-214AC, SMD Product overview: SMAJ10A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 10V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 10V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ10A-E3/61 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tvs Diode, 400W, 10V, Do-214Ac, Full Reel; Product Range Vishay - 77K2574 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 10V, Do-214Ac, Full Reel; Product Range Vishay
77K2574
Tvs Diode, 400W, 10V, Do-214Ac, Full Reel; Product Range Vishay 77K2574
TVS DIODE, 400W, 10V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 10V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 10V, Do-214Ac; Product Range Vishay - 05R5723 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 10V, Do-214Ac; Product Range Vishay
05R5723
Tvs Diode, 400W, 10V, Do-214Ac; Product Range Vishay 05R5723
TVS DIODE, 400W, 10V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio nal; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

TVS DIODE, 400W, 10V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectional; Reverse Standoff Voltage:10V; Clamping Voltage Max:17V; Diode Case Style:DO-214AC (SMA); No. of Pins:2Pins; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
TVS Diodes SMAJ10A-E3/61
TVS DIODE 10VWM 17VC DO214AC

TVS DIODE 10VWM 17VC DO214AC

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SMAJ10A-E3/61 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SMAJ10A-E3/61
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SMAJ10A-E3/61
TVS DIODE 10VWM 17VC DO214AC

TVS DIODE 10VWM 17VC DO214AC

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 794596-SMAJ10A-E3/61 1807369 SMAJ10A-E3/61GICT-ND 144-SMAJ10A-E3/61 77K2574 SMAJ10A-E3/61 SMAJ10A-E3/61
Product Name TVS - TVS - Diodes - SMAJ10A-E3/61 TVS Diodes TVS Diodes SMD 400W 10V TVS Protection Diode Tvs Diode, 400W, 10V, Do-214Ac, Full Reel; Product Range Vishay TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single Single
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
VC 17 volts 17 volts 17 volts 17 volts
VBR 11.1 volts 11.1 volts 11.1 volts 11.1 volts
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data