24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
24.4V Clamp 16.4A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
400W Bidirectional TVS Diode, 15V DC, SMA, 16.4A Peak Pulse Current Product overview: SMAJ15CA-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 15V, 16.4A. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 15V, 16.4A, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ15CA-E3/61 can be used for catalog matching and distributor lookup.
TVS DIODE, 400W, 15V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 15V, BIDIR, DO-214AC ROHS COMPLIANT: YES
TVS DIODE 15VWM 24.4VC DO214AC
TVS DIODE 15VWM 24.4VC DO214AC
TVS Diodes / ESD Suppressors 400W 15V 5% Bi
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ15CA-E3/61GICT-ND | 144-SMAJ15CA-E3/61 | 7103434 | 7103434P | 77K2691 | 64AH8458 | SMAJ15CA-E3/61 | SMAJ15CA-E3/61 | SMAJ15CA-E3/61 |
| Product Name | TVS Diodes | 400W 15V 16.4A TVS Protection Diode | TVS Diodes | TVS Diodes | Tvs Diode, 400W, 15V, Do-214Ac; Product Range Vishay | Tvs Diode, 400W, 15V, Bidir, Do-214Ac Rohs Compliant Vishay | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes / ESD Suppressors |
| Configuration | Single | Single | Single | Single | |||||
| Package | SMA; DO-214AC, SMA | Tape and Reel | Do-214ac (sma) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC-2 (SMA) | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||||
| VC | 24.4 volts | 24.4 volts | 24.4 volts | 24.4 volts | |||||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |