13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
13.4V Clamp 298A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W 5.8V Bidirectional TVS Diode, SMB, 6.45V Breakdown Product overview: SM6T6V8CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 5.8V, 6.45V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 5.8V, 6.45V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T6V8CA can be used for catalog matching and distributor lookup.
Bidirectional 600W TVS diode,SM6T6V8CA
Bidirectional 600W TVS diode,SM6T6V8CA
Bidirectional 600W TVS diode,SM6T6V8CA
TVS DIODE 5.8VWM 13.4VC SMB
TVS DIODE 5.8VWM 13.4VC SMB
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-2995-2-ND | 144-SM6T6V8CA | 4865047 | 4865047P | SM6T6V8CA | SM6T6V8CA | SM6T6V8CA |
| Product Name | TVS Diodes | 600W 5.8V 6.45V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | TVS DIODE 5.8VWM 13.4VC DO214AA |
| Configuration | Single | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; SMB (DO-214AA) | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 10.5 volts | 13.4 volts | 13.4 volts | ||||
| VBR | 6.45 volts | 6.45 volts | 6.45 volts |