162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
162V Clamp 2.5A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
DIODE, FULL REEL; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE, 400W, 100V, BIDIR, DO-214AC; Product Range:SMAJ Series; TVS Polarity:Bidirection
TVS DIODE 100VWM 162VC SMA
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ100CABCT-ND | 2445223P | 67R0041 | 99AC4345 | SMAJ100CA |
| Product Name | TVS Diodes | TVS Diodes | Diode, Full Reel; Product Range Bourns | Tvs Diode, 400W, 100V, Bidir, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | DO-214AC | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | |||
| VC | 162 volts | 162 volts | 162 volts | ||
| VBR | 111 volts | 111 volts |