29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
29.2V Clamp 13.7A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Transient Voltage Suppressor, TVS, SMAJ Series, Unidirectional, 18 V, DO-214AC, 2, 20 V RoHS Compliant: Yes
TVS DIODE 18VWM 29.2VC SMA
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ18ABDKR-ND | 93T1870 | SMAJ18A | SMAJ18A |
| Product Name | TVS Diodes | Transient Voltage Suppressor, Tvs, Smaj Series, Unidirectional, 18 V, Do-214Ac, 2, 20 V Rohs Compliant Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | |||
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | |
| VC | 29.2 volts | 29.2 volts | 29.2 volts | |
| VBR | 20 volts | 20 volts | 20 volts |