TVS DIODE 100VWM 162VC SMA Product overview: SMAJ100CA-13-F from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ100CA-13-F can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1097369-SMAJ100CA-13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMA
STAND-OFF Voltage (Vwm): 100V
Minimum Breakdown Voltage: 111V
Max Clamping Voltage: 162V
Peak Pulse Current(Ippm): 2.5A
Power Dissipation - Pd: 400W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA
162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA
162V Clamp 2.5A Ipp Tvs Diode Surface Mount SMA
TVS DIODE 100VWM 162VC SMA
TVS DIODE 100VWM 162VC SMA
TVS DIODE, 400W, 100V, BIDIR, SMA ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ100CA-13-F | 1097369-SMAJ100CA-13-F | SMAJ100CA-FDIDKR-ND | SMAJ100CA-13-F | SMAJ100CA-13-F | 29AK7628 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - SMAJ100CA-13-F | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 400W, 100V, Bidir, Sma Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape & Reel (TR) | SMA; SMA | SMA; DO-214AC, SMA | SMA; DO-214AC, SMA | SMA; SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |