400W TVS Diode, Unidirectional, 22V, DO-214AC, SMD Product overview: SMAJ22A-E3/61 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 400W, 22V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 400W, 22V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SMAJ22A-E3/61 can be used for catalog matching and distributor lookup.
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 22V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, 400W, 22V, DO-214AC, FULL REEL; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
TVS DIODE, UNIDIR, 22V, DO-214AC-2 ROHS COMPLIANT: YES
TVS DIODE 22VWM 35.5VC DO214AC
TVS DIODE 22VWM 35.5VC DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SMAJ22A-E3/61 | SMAJ22A-E3/61GITR-ND | 05R5736 | 77K2797 | 57AJ0506 | SMAJ22A-E3/61 | SMAJ22A-E3/61 |
| Product Name | SMD 400W 22V TVS Protection Diode | TVS Diodes | Tvs Diode, 400W, 22V, Do-214Ac; Product Range Vishay | Tvs Diode, 400W, 22V, Do-214Ac, Full Reel; Product Range Vishay | Tvs Diode, Unidir, 22V, Do-214Ac-2 Rohs Compliant Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Tape and Reel | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC (SMA) | SMA; DO-214AC, SMA | |
| Peak Pulse Power | 400 watts | 400 watts | 400 watts | 400 watts | |||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |