356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
356V Clamp 1.1A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
TVS DIODE, 400W, 220V, DO-214AC; Product Range:TRANSZORB SMAJ Series; TVS Polarity:Unidirectio
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SMAJ220ABBTR-ND | 81Y7284 | SMAJ220A |
| Product Name | TVS Diodes | Tvs Diode, 400W, 220V, Do-214Ac; Product Range Bourns | TVS Diodes |
| Configuration | Single | ||
| Package | SMA; DO-214AC, SMA | DO-214AC | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts | 400 watts | |
| VC | 356 volts | 356 volts | 356 volts |
| VBR | 246 volts | 246 volts |